Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip DSPIC33EP256MC202-I/SO

Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip - 66T8000 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip
66T8000
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip 66T8000
DSC, 16BIT, 256KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T8000
Product Name Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Line Interface ICs - 1907343 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details