Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Ssop-28; Product Range Microchip DSPIC33EP256MC202-E/SS

Description
DSC, 60MHZ, 256KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Ssop-28; Product Range Microchip - 45W2252 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Ssop-28; Product Range Microchip
45W2252
Dsc, 60Mhz, 256Kb, Ssop-28; Product Range Microchip 45W2252
DSC, 60MHZ, 256KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45W2252
Product Name Dsc, 60Mhz, 256Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS70401EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
Hex inverter - 74AHCT04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261056-SI2435-D2-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers