Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP256MC202-E/MM

Description
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 60 MHz and features 256 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device includes 21 I/O pins and is packaged in a QFNS-EP-28 case style. It offers various embedded interfaces, including I2C, SPI, and UART, making it suitable for a wide range of applications. The microcontroller is designed for efficient code execution with a 16-bit architecture and includes advanced features such as high-speed PWM, ADC capabilities, and multiple timers. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a versatile and powerful microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 60 MHz and features 256 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device includes 21 I/O pins and is packaged in a QFNS-EP-28 case style. It offers various embedded interfaces, including I2C, SPI, and UART, making it suitable for a wide range of applications. The microcontroller is designed for efficient code execution with a 16-bit architecture and includes advanced features such as high-speed PWM, ADC capabilities, and multiple timers. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a versatile and powerful microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip - 66T7993 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip
66T7993
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip 66T7993
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7993
Product Name Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details