Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Qfn-64; Product Range Microchip DSPIC33EP256GP506-I/MR

Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, QFN-64; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, QFN-64; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Qfn-64; Product Range Microchip - 66T7989 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Qfn-64; Product Range Microchip
66T7989
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Qfn-64; Product Range Microchip 66T7989
DSC, 16BIT, 256KB, 70MIPS, 3.6V, QFN-64; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MIPS, 3.6V, QFN-64; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7989
Product Name Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Qfn-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
16-bit 30 Ohm SSOP Interface Transceiver IC - 704-74ALVT162245DL,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-8874402FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers