Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP256GP504T-I/MV

Description
DSC, 70MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip - 78X4897 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip
78X4897
Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip 78X4897
DSC, 70MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4897
Product Name Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details