Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip DSPIC33EP256GP504-I/PT

Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip - 66T7980 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip
66T7980
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip 66T7980
DSC, 16BIT, 256KB, 70MIPS, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MIPS, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7980
Product Name Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details