Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP256GP504-I/MV

Description
DSC, 70MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Description
DSC, 70MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 70 MHz and features 256 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device includes 35 I/O pins and offers multiple embedded interfaces, including ECAN, I2C, SPI, and UART. It is housed in a UQFN-EP-48 package, which is RoHS compliant. The microcontroller is designed for high-performance applications, featuring advanced analog capabilities, high-speed PWM, and a variety of timers and communication interfaces, making it suitable for complex embedded systems.

Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 70 MHz and features 256 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device includes 35 I/O pins and offers multiple embedded interfaces, including ECAN, I2C, SPI, and UART. It is housed in a UQFN-EP-48 package, which is RoHS compliant. The microcontroller is designed for high-performance applications, featuring advanced analog capabilities, high-speed PWM, and a variety of timers and communication interfaces, making it suitable for complex embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip - 78X4896 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip
78X4896
Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip 78X4896
DSC, 70MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4896
Product Name Dsc, 70Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ADM8262-AC-T-1 - 039135-ADM8262-AC-T-1 - Win Source Electronics
Specs
Device Type Transmitter
Supply Voltage Other; 3.3V
Package Type QFP; P-FQFP-128
View Details
4 suppliers
Inverter - 74AHCT3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260830-SI32193-A-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers