16 Bit DSC, 256KB Flash, 32KB RAM, 60 MH
16 Bit DSC, 256KB Flash, 32KB RAM, 60 MH
16 Bit DSC, 256KB Flash, 32KB RAM, 60 MH
IC MCU 16BIT 256KB FLASH 44QFN Product overview: DSPIC33EP256GP504-I/
Manufacturer: Microchip Technology
Win Source Part Number: 773481-DSPIC33EP256G
Series: dsPIC 33EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP256GP504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): DSPIC33EP256GP504-I/
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 256KB FLASH 44QFN
IC MCU 16BIT 256KB FLASH 44QFN
IC MCU 16BIT 256KB FLASH 44QFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1771584 | 1771833P | 685-DSPIC33EP256GP504-I/ML | 773481-DSPIC33EP256GP504-I/ML | DSPIC33EP256GP504-I/ML | DSPIC33EP256GP504-I/ML | DSPIC33EP256GP504-I/ML | DSPIC33EP256GP504-I/ML |
| Product Name | Digital Signal Processors | Digital Signal Processors | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP256GP504-I/ML | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 32 KB | 32 KB | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Package Type | Other; Qfn | Other; Tube | Other; 44-VQFN Exposed Pad | Other; 44-VQFN Exposed Pad | Other; 44-VQFN Exposed Pad | |||
| Pin Count | 44 | 44 |