Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU DSPIC33EP256GM710-I/PF

Description
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33EP256GM710-I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256GM71 0-I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33EP256GM710-I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256GM71 0-I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33EP256GM710-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33EP256GM710-I/PF
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33EP256GM710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33EP256GM710-I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256GM71 0-I/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33EP256GM710-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256GM710-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33EP256GM710-I/PF - 773480-DSPIC33EP256GM710-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP256GM710-I/PF
773480-DSPIC33EP256GM710-I/PF
Embedded - Embedded - Microcontrollers - DSPIC33EP256GM710-I/PF 773480-DSPIC33EP256GM710-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 773480-DSPIC33EP256G M710-I/PF Series: dsPIC 33EP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 70 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 49x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: dsPIC33EP256GM710 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): DSPIC33EP256GM710T-I /PF; DSPIC33EP256GM310T-I /PT; DSPIC33EP256GM710T-I /PT; DSPIC33EP256GM310T-I /PF; Introduction Date: June 19, 2013 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773480-DSPIC33EP256GM710-I/PF
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 49x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: dsPIC33EP256GM710
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): DSPIC33EP256GM710T-I/PF; DSPIC33EP256GM310T-I/PT; DSPIC33EP256GM710T-I/PT; DSPIC33EP256GM310T-I/PF;
Introduction Date: June 19, 2013
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33EP256GM710-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP256GM710-I/PF
Embedded - Microcontrollers DSPIC33EP256GM710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP256GM710-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP256GM710-I/PF
Microcontrollers DSPIC33EP256GM710-I/PF
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers DSPIC33EP256GM710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
IC MCU 16BIT 256KB FLASH 100TQFP - 536-DSPIC33EP256GM710-I/PF - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 100TQFP
536-DSPIC33EP256GM710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP 536-DSPIC33EP256GM710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP256GM710-I/PF 773480-DSPIC33EP256GM710-I/PF DSPIC33EP256GM710-I/PF DSPIC33EP256GM710-I/PF DSPIC33EP256GM710-I/PF 536-DSPIC33EP256GM710-I/PF
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33EP256GM710-I/PF Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 256KB FLASH 100TQFP
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 60 MHz 60 MHz
RAM 32 KB 256 KB 32 KB 32 KB 32 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers