Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Tfbga-121; Product Range Microchip DSPIC33EP256GM710-I/BG

Description
DSC, 70MHZ, 256KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Tfbga-121; Product Range Microchip - 66W6840 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Tfbga-121; Product Range Microchip
66W6840
Dsc, 70Mhz, 256Kb, Tfbga-121; Product Range Microchip 66W6840
DSC, 70MHZ, 256KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6840
Product Name Dsc, 70Mhz, 256Kb, Tfbga-121; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 879-BGT24AR4E6433XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details