IC MCU 16BIT 256KB FLSH 121TFBGA Product overview: DSPIC33EP256GM710-I/
Win Source Part Number: 1381961-DSPIC33EP256
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: dsPIC™ 33EP
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tray
Standard Package: 184 pcs
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 49x10b/12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 121-TFBGA
Supplier Device Package: 121-TFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP256GM710
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC MCU 16BIT 256KB FLSH 121TFBGA
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 256KB FLSH 121TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP256GM710-I/BG | 1381961-DSPIC33EP256GM710-I/BG | DSPIC33EP256GM710-I/BG | DSPIC33EP256GM710-I/BG | DSPIC33EP256GM710-I/BG |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 70 MHz | ||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | I2C/SPI/UART |