DSC, 60MHZ, 256KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 66W6834 |
| Product Name | Dsc, 60Mhz, 256Kb, Tfbga-121; Product Range Microchip |
| Features | RoHS |