Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP256GM706-I/MR

Description
DSC, 70MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip - 69W8653 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
69W8653
Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip 69W8653
DSC, 70MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 69W8653
Product Name Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260830-SI32193-A-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details