Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip DSPIC33EP256GM706-E/PT

Description
DSC, 60MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip - 66W6831 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip
66W6831
Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip 66W6831
DSC, 60MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6831
Product Name Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details