IC MCU 16BIT 256KB FLSH 121TFBGA
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 256KB FLSH 121TFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP256GM310-I/BG | DSPIC33EP256GM310-I/BG | DSPIC33EP256GM310-I/BG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| RAM | 32 KB | 32 KB | |
| Supply Voltage | 3.6 to 3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |