Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP256GM306-E/MR

Description
DSC, 60MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip - 69W8648 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
69W8648
Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip 69W8648
DSC, 60MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 69W8648
Product Name Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-BCM20748A0KFBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Hex inverting Schmitt trigger - 74AHC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers