Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip DSPIC33EP256GM304-I/PT

Description
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip - 66W6812 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip
66W6812
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip 66W6812
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6812
Product Name Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT24LTR11N16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Triple unbuffered inverter - 74AHC3GU04DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers