Microchip Technology, Inc. Dsc, 70Mhz, 16Kb, Tqfp-64; Product Range Microchip DSPIC33EP16GS506T-I/PT

Description
DSC, 70MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Description
DSC, 70MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 16Kb, Tqfp-64; Product Range Microchip - 17X9023 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 16Kb, Tqfp-64; Product Range Microchip
17X9023
Dsc, 70Mhz, 16Kb, Tqfp-64; Product Range Microchip 17X9023
DSC, 70MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9023
Product Name Dsc, 70Mhz, 16Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triple inverting Schmitt trigger - 74AHCT3G14DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details