Microchip Technology, Inc. Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip DSPIC33EP16GS506T-E/PT

Description
DSC, 60MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip - 41Y5437 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip
41Y5437
Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip 41Y5437
DSC, 60MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y5437
Product Name Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-87518013A - Rochester Electronics
Rochester Electronics
Specs
Package Type CQCC28
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Buffer with open-drain output - 74AHC1G07GZYL - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Features RoHS
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers