Microchip Technology, Inc. Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip DSPIC33EP16GS506-I/PT

Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip - 08X6214 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip
08X6214
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip 08X6214
DSC, 16BIT, 16KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 16KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6214
Product Name Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Triple unbuffered inverter - 74AHC3GU04DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI32178-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers