Microchip Technology, Inc. Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip DSPIC33EP16GS506-E/PT

Description
DSC, 60MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip - 08X6213 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip
08X6213
Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip 08X6213
DSC, 60MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 16KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6213
Product Name Dsc, 60Mhz, 16Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Unbuffered inverter - 74AHC1GU04GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 722-SI2415-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers