Microchip Technology, Inc. Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip DSPIC33EP16GS504T-E/PT

Description
DSC, 60MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip - 41Y5432 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip
41Y5432
Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip 41Y5432
DSC, 60MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y5432
Product Name Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
 - BTS54220LBBAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details