Microchip Technology, Inc. Dsc, 60Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP16GS504T-E/ML

Description
DSC, 60MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip - 41Y5431 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
41Y5431
Dsc, 60Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip 41Y5431
DSC, 60MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y5431
Product Name Dsc, 60Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG7754AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-87809012A - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
RF Front End (LNA + PA) - RFX5000B-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers