DSC, 16BIT, 16KB, 140MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 08X6212 |
| Product Name | Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip |
| Features | RoHS |