Microchip Technology, Inc. Dsc, 70Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP16GS504-I/ML

Description
DSC, 70MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip - 08X6211 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
08X6211
Dsc, 70Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip 08X6211
DSC, 70MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6211
Product Name Dsc, 70Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Controllers - CP8380ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers