Microchip Technology, Inc. Dsc, 70Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP16GS502T-I/MM

Description
DSC, 70MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip - 17X9018 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip
17X9018
Dsc, 70Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip 17X9018
DSC, 70MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9018
Product Name Dsc, 70Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM8511X-CC - 198737-ADM8511X-CC - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; P-LQFP-100
View Details
2 suppliers