Microchip Technology, Inc. Dsc, 60Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP16GS502T-E/MM

Description
DSC, 60MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip - 41Y5428 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip
41Y5428
Dsc, 60Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip 41Y5428
DSC, 60MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y5428
Product Name Dsc, 60Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2547184 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-8
View Details
Quad buffer/line driver; 3-state - 74AHC126D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Modems - ICs and Modules - SI2418-A-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers