Microchip Technology, Inc. Dsc, 60Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33EP16GS502T-E/2N

Description
DSC, 60MHZ, 16KB, UQFN-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 16KB, UQFN-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip - 98Y8752 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip
98Y8752
Dsc, 60Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip 98Y8752
DSC, 60MHZ, 16KB, UQFN-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 16KB, UQFN-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8752
Product Name Dsc, 60Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6999UX-A2-T-1 - 736842-ADM6999UX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Inverter - 74AHC3G04DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Telecom - SI3011-F-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers