Microchip Technology, Inc. Dsc, 70Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33EP16GS502-I/2N

Description
DSC, 70MHZ, 16KB, UQFN-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 16KB, UQFN-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip - 98Y8751 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip
98Y8751
Dsc, 70Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip 98Y8751
DSC, 70MHZ, 16KB, UQFN-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 16KB, UQFN-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8751
Product Name Dsc, 70Mhz, 16Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63813-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Hex unbuffered inverter - 74AHCU04BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers