IC MCU 16BIT 16KB FLASH 28SOIC Product overview: DSPIC33EP16GS202-I/S
IC MCU 16BIT 16KB FLASH 28SOIC
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 28-SOIC
IC MCU 16BIT 16KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP16GS202-I/SO | DSPIC33EP16GS202-I/SO | DSPIC33EP16GS202-I/SO | DSPIC33EP16GS202-I/SO |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 70 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |