Microchip Technology, Inc. Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip DSPIC33EP16GS202-I/SO

Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip - 92X8719 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip
92X8719
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip 92X8719
DSC, 16BIT, 16KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC RoHS Compliant: Yes

DSC, 16BIT, 16KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 92X8719
Product Name Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details