Microchip Technology, Inc. Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip DSPIC33EP16GS202-I/MX

Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip - 25Y3623 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip
25Y3623
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip 25Y3623
DSC, 16BIT, 16KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes

DSC, 16BIT, 16KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 25Y3623
Product Name Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-01CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 702-SI32171-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers