Microchip Technology, Inc. Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip DSPIC33EP16GS202-I/MM

Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip - 92X8718 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip
92X8718
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip 92X8718
DSC, 16BIT, 16KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S RoHS Compliant: Yes

DSC, 16BIT, 16KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip - 72Y0891 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip
72Y0891
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip 72Y0891
DSC, 16BIT, 16KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S; No.RoHS Compliant: Yes

DSC, 16BIT, 16KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 92X8718 72Y0891
Product Name Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B933-400JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers