Microchip Technology, Inc. Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip DSPIC33EP16GS202-I/M6

Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 16KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip - 41Y5422 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip
41Y5422
Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip 41Y5422
DSC, 16BIT, 16KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes

DSC, 16BIT, 16KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y5422
Product Name Dsc, 16Bit, 16Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8688AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
Interface Transceiver IC - 702-SI3011-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers