IC MCU 16BIT 16KB FLASH 28SSOP Product overview: DSPIC33EP16GS202-E/S
Manufacturer: Microchip Technology
Win Source Part Number: 917638-DSPIC33EP16GS
Series: Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C
Features: dsPIC series Microcontroller IC 16-Bit 60 MIPs 16KB (16K x 8) FLASH 28-SSOP
Core Processor: dsPIC
Speed: 60 MIPs
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33EP16GS202
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 16KB (16K x 8) FLASH 28-SSOP
IC MCU 16BIT 16KB FLASH 28SSOP
IC MCU 16BIT 16KB FLASH 28SSOP
IC MCU 16BIT 16KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP16GS202-E/SS | 917638-DSPIC33EP16GS202-E/SS | DSPIC33EP16GS202-E/SS | DSPIC33EP16GS202-E/SS | DSPIC33EP16GS202-E/SS | DSPIC33EP16GS202-E/SS |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP16GS202-E/SS | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 60 MHz | |||||
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |