Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Tqfp-64; Product Range Microchip DSPIC33EP128MC506-I/PT

Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFPRoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFPRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Tqfp-64; Product Range Microchip - 66T7959 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Tqfp-64; Product Range Microchip
66T7959
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Tqfp-64; Product Range Microchip 66T7959
DSC, 16BIT, 128KB, 70MIPS, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFPRoHS Compliant: Yes

DSC, 16BIT, 128KB, 70MIPS, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7959
Product Name Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Tqfp-64; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261030-SI2404-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54LS646JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Controllers - AT8992M-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type 100-BQFP
Pins 100 #
View Details
4 suppliers