Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP128MC506-E/MR

Description
DSC, 60MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 66T7954 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
66T7954
Dsc, 60Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 66T7954
DSC, 60MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7954
Product Name Dsc, 60Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-BCM5325MA2IQM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Inverter - 74AHC1G04GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Telecom - SI32261-C-GM2R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.45V
View Details
2 suppliers