Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip DSPIC33EP128MC504T-I/TL

Description
DSC, 70MHZ, 128KB, VTLA-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, VTLA-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip - 66T7953 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip
66T7953
Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip 66T7953
DSC, 70MHZ, 128KB, VTLA-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, VTLA-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7953
Product Name Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Sensor, Capacitive Touch - CG8179AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology I2C; I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4550SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details