Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip DSPIC33EP128MC502-I/SP

Description
DSC, 16BIT, 128KB, 140MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 140MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip - 66T7941 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip
66T7941
Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip 66T7941
DSC, 16BIT, 128KB, 140MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 128KB, 140MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7941
Product Name Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Power Switch ICs - 2591501P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details