Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip DSPIC33EP128MC502-I/SO

Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOICRoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOICRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip - 72T9227 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip
72T9227
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip 72T9227
DSC, 16BIT, 128KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOICRoHS Compliant: Yes

DSC, 16BIT, 128KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9227
Product Name Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM7008A3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers