DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 72T9226 |
| Product Name | Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-28; Product Range Microchip |
| Features | RoHS |