Microchip Technology, Inc. Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip DSPIC33EP128MC206-I/PT

Description
DIGITAL SIGNAL CONTROLLER, 70MHZ, TQFP64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER, 70MHZ, TQFP64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip - 02AH4395 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip
02AH4395
Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip 02AH4395
DIGITAL SIGNAL CONTROLLER, 70MHZ, TQFP64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER, 70MHZ, TQFP64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 02AH4395
Product Name Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 968640-SI3206-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details