Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip DSPIC33EP128MC204T-I/TL

Description
DSC, 70MHZ, 128KB, VTLA-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, VTLA-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip - 72T9213 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip
72T9213
Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip 72T9213
DSC, 70MHZ, 128KB, VTLA-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, VTLA-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9213
Product Name Dsc, 70Mhz, 128Kb, Vtla-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 6697502P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-223
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type TSSOP
View Details