Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip DSPIC33EP128MC202-I/SP

Description
DSC, 16BIT, 128KB, 140MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 140MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip - 72T9199 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip
72T9199
Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip 72T9199
DSC, 16BIT, 128KB, 140MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 128KB, 140MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9199
Product Name Dsc, 16Bit, 128Kb, 140Mhz, 3.6V, Spdip28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details