Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip DSPIC33EP128MC202-I/SO

Description
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip - 72T9198 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip
72T9198
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip 72T9198
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9198
Product Name Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details