Manufacturer: Microchip Technology
Win Source Part Number: 851913-DSPIC33EP128M
Series: dsPIC™ 33EP
Features: series Microcontroller IC
Package: Tube
Number of I/O: 21
Family Name: DSPIC33EP128MC202
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 128KB FLASH 28QFN Product overview: DSPIC33EP128MC202-I/
IC MCU 16BIT 128KB FLASH 28QFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 128KB FLASH 28QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 851913-DSPIC33EP128MC202-I/MM | 685-DSPIC33EP128MC202-I/MM | DSPIC33EP128MC202-I/MM | DSPIC33EP128MC202-I/MM | DSPIC33EP128MC202-I/MM |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EP128MC202-I/MM | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| I/O Ports | 21 | 21 | |||
| Clock Speed | 60 MHz | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts |