Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33EP128GS808T-I/PT

Description
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip - 23AC4298 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip
23AC4298
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip 23AC4298
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4298
Product Name Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN20R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details