Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: dsPIC™ 33EP, Functional Safety (FuSa)
Product Status: Active
Package: Tray
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 70 MIPs
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: DSPIC33EP128GS808-I/
IC MCU 16BIT 128KB FLASH 80TQFP
IC MCU 16BIT 128KB FLASH 80TQFP
IC MCU 16BIT 128KB FLASH 80TQFP
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 80-TQFP (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128GS808-I/PT | DSPIC33EP128GS808-I/PT | DSPIC33EP128GS808-I/PT | DSPIC33EP128GS808-I/PT | DSPIC33EP128GS808-I/PT | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 60 MHz | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |||
| Serial Interface | CAN/I2C/SPI/UART |