Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33EP128GS808-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip - 23AC4296 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip
23AC4296
Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip 23AC4296
DSC, 60MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4296
Product Name Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 4452326P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Inverter - 74AHCT1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details