Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33EP128GS806T-I/PT

Description
DSC, 70MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-64; Product Range Microchip - 23AC4295 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-64; Product Range Microchip
23AC4295
Dsc, 70Mhz, 128Kb, Tqfp-64; Product Range Microchip 23AC4295
DSC, 70MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4295
Product Name Dsc, 70Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers